DS/EN 312-7
Particleboards - Specifications - Part 7: Requirements for heavy duty load-bearing boards for use in humid conditions
| Organization: | DS |
| Publication Date: | 1 September 1997 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Fibre and particle boards): | 79.060.20 |
scope:
This European Standard specifies the requirements for heavy duty load-bearing particleboards for use in humid conditions. NOTE: These boards are intended for use in design and construction of load-bearing or stiffening building elements, e.g. walls,flooring, roofing and I-beams (see ENV 1995-1-1 and/or performance standards). Additional information on supplementary properties for certain applications is also given.
Document History