DS/HD 384.7.708 S2
Electrical installations of buildings - Part 7: Requirements for special installations or locations - Section 708: Electrical installations in caravan parks
| Organization: | DS |
| Publication Date: | 16 May 2006 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Passenger cars. Caravans and light trailers): | 43.100 |
| ICS Code (Camping equipment and camp-sites): | 97.200.30 |
scope:
The particular requirements of this section apply to that portion of the electrical installation in caravan parks providing facilities for supplying leisure accommodation vehicles (including caravans) or tents. They do apply to the internal electrical installations of leisure accommodation vehicles or mobile or transportable units. Note 1 For installations in caravans and motor-caravans which are operated at 12 V d.c. EN 1648-1 and 1648-2 apply. Note 2 F installations in caravans and motor-caravans which are operated at voltages other than 12 V d.c. HD 384.7.754 S applies.
Document History