ASTM F1332
STANDARD PRACTICE FOR USE OF SI (METRIC) UNITS IN MARITIME APPLICATIONS (COMMITTEE F-25 SUPPLEMENT TO E 380)
inactive
Buy Now
Organization: | ASTM |
Publication Date: | 15 March 1991 |
Status: | inactive |
Page Count: | 11 |
ICS Code (Quantities and units): | 01.060 |
Document History
April 10, 1999
Standard Practice for Use of SI (Metric) Units in Maritime Applications (Committee F25 Supplement to IEEE/ASTM SI 10)
This practice covers the use of SI, which is comprised of base and derived SI units. Also discussed are non-SI units that have been accepted and recognized by the CGPM as appropriate for limited use...
April 10, 1999
Standard Practice for Use of SI (Metric) Units in Maritime Applications (Committee F-25 Supplement to IEEE/ASTM SI 10)
This practice covers the use of SI, which is comprised of base and derived SI units. Also discussed are non-SI units that have been accepted and recognized by the CGPM as appropriate for limited use...
April 10, 1999
Standard Practice for Use of SI (Metric) Units in Maritime Applications (Committee F-25 Supplement to IEEE/ASTM SI 10)
1. Scope 1.1 This practice covers the use of SI, which is comprised of base and derived SI units. Also discussed are non-SI units that have been accepted and recognized by the CGPM as appropriate for...
August 15, 1993
Standard Practice for Use of SI (Metric) Units in Maritime Applications
A description is not available for this item.
ASTM F1332
March 15, 1991
STANDARD PRACTICE FOR USE OF SI (METRIC) UNITS IN MARITIME APPLICATIONS (COMMITTEE F-25 SUPPLEMENT TO E 380)
A description is not available for this item.