DS/EN 50180+Corr.
Bushings above 1 kV up to 36 kV and from 250 A to 3,15 kA for liquid filled transformers
inactive
| Organization: | DS |
| Publication Date: | 22 October 1997 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Bushings): | 29.080.20 |
scope:
This standard is applicable to ceramic and resin insulated bushings for rated voltages above 1 kV up to 36 kV, rated currents from 250 A up to 3150 A and frequencies from 15 Hz up to 60 Hz for insulating liquid filled transformers.
Document History
October 8, 2010
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers
This standard is applicable to ceramic and resin insulated bushings for rated voltages above 1 kV up to 36 kV rated currents from 250A up to 3150 A and frequencies from 15 Hz up to 60 Hz for...
DS/EN 50180+Corr.
October 22, 1997
Bushings above 1 kV up to 36 kV and from 250 A to 3,15 kA for liquid filled transformers
This standard is applicable to ceramic and resin insulated bushings for rated voltages above 1 kV up to 36 kV, rated currents from 250 A up to 3150 A and frequencies from 15 Hz up to 60 Hz for...
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers
This European Standard is applicable to ceramic and resin insulated bushings having highest voltages above 1 kV up to 52 kV, rated currents from 250 A up to 3 150 A and frequencies from 15 Hz up to...