DLA - SMD-5962-92257 REV A

MICROCIRCUIT, DIGITAL, FAST CMOS, 16-BIT BUFFER/LINE DRIVER WITH NONINVERTING THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 17 October 1996
Status: inactive
Page Count: 23

Document History

September 21, 2023
MICROCIRCUIT, DIGITAL, MICROCIRCUIT, DIGITAL, FAST CMOS, 16-BIT BUFFER/LINE DRIVER WITH NONINVERTING THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
January 26, 2017
MICROCIRCUIT, DIGITAL, MICROCIRCUIT, DIGITAL, FAST CMOS, 16-BIT BUFFER/LINE DRIVER WITH NONINVERTING THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
November 10, 2010
MICROCIRCUIT, DIGITAL, FAST CMOS, 16-BIT BUFFER/LINE DRIVER WITH NONINVERTING THREESTATE OUTPUTS, TTL COMPATIBLE INPUTS, LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 13, 2008
MICROCIRCUIT, DIGITAL, FAST CMOS, 16-BIT BUFFER/LINE DRIVER WITH NONINVERTING THREESTATE OUTPUTS, TTL COMPATIBLE INPUTS, LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-92257 REV A
October 17, 1996
MICROCIRCUIT, DIGITAL, FAST CMOS, 16-BIT BUFFER/LINE DRIVER WITH NONINVERTING THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
A description is not available for this item.
March 22, 1994
MICROCIRCUIT, DIGITAL, FAST CMOS, 16-BIT BUFFER/LINE DRIVER WITH NONINVERTING THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
Advertisement