DS/ISO/IEC 19794-5

Information technology - Biometric data interchange formats - Part 5: Face image data

inactive
Organization: DS
Publication Date: 16 January 2006
Status: inactive
Page Count: 58
ICS Code (Information coding): 35.040
scope:

ISO/IEC 19794-5:2005 specifies scene, photographic, digitization and format requirements for images of faces to be used in the context of both human verification and computer automated recognition. The approach to specifying scene and photographic requirements in this format is to carefully describe constraints on how a photograph should appear rather than to dictate how the photograph should be taken. The format is designed to allow for the specification of visible information discernable by an observer pertaining to the face, such as gender, pose and eye colour. The digital image format can be either ISO standard JPEG or JPEG2000. Finally, the 'best practice' appendices provide guidance on photo capture for travel documents and face recognition performance versus digital compression.

Document History

December 20, 2016
Information technology – Biometric data interchange formats – Part 5: Face image data
This part of ISO/IEC 19794 — specifies a record format for storing, recording, and transmitting the information from one or more facial images or a short video stream of facial images, — specifies...
December 3, 2015
Information technology - Biometric data interchange formats - Part 5: Face image data - AMENDMENT 2: XML encoding and clarification of defects
SCOPE IN PDF
November 23, 2015
Information technology – Biometric data interchange formats – Part 5: Face image data
This part of ISO/IEC 19794 specifies a record format for storing, recording, and transmitting the information from one or more facial images or a short video stream of facial images, specifies scene...
February 14, 2014
Information technology - Biometric data interchange formats - Part 5: Face image data - Amendment 1: Conformance testing methodology and clarification of defects
This part of ISO/IEC 19794 also specifies elements of conformance testing methodology, test assertions, and test procedures as applicable to this part of ISO/IEC 19794. It establishes test assertions...
November 22, 2012
Information technology - Biometric data interchange formats - Part 5: Face image data
This part of ISO/IEC 19794 - specifies a record format for storing, recording, and transmitting the information from one or more facial images or a short video stream of facial images, - specifies...
January 16, 2008
Information technology - Biometric data interchange formats - Part 5: Face image data - Amendment 1: Conditions for taking photographs for face image data
Information technology - Biometric data interchange formats - Part 5: Face image data AMENDMENT 1: Conditions for taking photographs for face image data
DS/ISO/IEC 19794-5
January 16, 2006
Information technology - Biometric data interchange formats - Part 5: Face image data
ISO/IEC 19794-5:2005 specifies scene, photographic, digitization and format requirements for images of faces to be used in the context of both human verification and computer automated recognition....
Conformance testing methodology and clarification of defects
No scope available
Information technology - Biometric data interchange formats - Part 5: Face image data
This part of ISO/IEC 19794 - specifies a record format for storing, recording, and transmitting the information from one or more facial images or a short video stream of facial images, - specifies...
Advertisement