AIA/NAS - NAS1613

Seal Element, Packing, Preformed, Ethylene Propylene Rubber

inactive
Buy Now
Organization: AIA/NAS
Publication Date: 20 May 2002
Status: inactive
Page Count: 18
scope:

THIS SPECIFICATION ESTABLISHES REQUIREMENTS FOR ELASTOMER SEAL ELEMENTS FOR USE IN HYDRAULIC SYSTEMS USING PHOSPHATE ESTER FLUIDS.

CLASSIFICATIONS THE ELASTOMERIC COMPOUND, ETHYLENE PROPYLENE COPOLYMER OR TERPOLYMER RUBBER DESCRIBED IN THIS SPECIFICATION COVERS TWO (2) TYPES OF O-RING PACKINGS; STANDARD SIZE O-RINGS PER NAS1611/NAS1612, AND ALL OTHER ELASTOMER SEAL ELEMENTS USED IN SPECIALITY SEALS.

THE ELASTOMERIC COMPOUND SHALL BE CLASSIFIED AS A CLASS 1 COMPOUND IF IT PASSES ALL SPECIFICATION REQUIREMENTS INCLUDING SOAK TESTING IN ALL COMMERCIALLY AVAILABLE PHOSPHATE ESTER HYDRAULIC FLUIDS THAT MEET AS1241, TYPE IV, CLASS 1, AND CLASS 2, GRADE A REQUIREMENTS AS DESCRIBED IN 3.2.

THE ELASTOMERIC COMPOUND SHALL BE CLASSIFIED AS A CLASS 2 COMPOUND IF IT PASSES ALL SPECIFICATION REQUIREMENTS INCLUDING SOAK TESTING IN THE COMMERCIALLY AVAILABLE PHOSPHATE ESTER HYDRAULIC FLUID THAT MEETS AS1241, TYPE IV, CLASS 2, GRADE A REQUIREMENTS AS DESCRIBED IN 3.2.

intended Use:

THESE O-RINGS AND SPECIALTY SEALS ARE INTENDED FOR SEALING PHOSPHATE ESTER FLUIDS USED IN HYDRAULIC SYSTEMS.

Document History

November 30, 2012
PACKING, PREFORMED, ETHYLENE PROPYLENE RUBBER
This specification establishes requirements for elastomer seal elements for use in hydraulic systems using phosphate ester fluids.
NAS1613
May 20, 2002
Seal Element, Packing, Preformed, Ethylene Propylene Rubber
THIS SPECIFICATION ESTABLISHES REQUIREMENTS FOR ELASTOMER SEAL ELEMENTS FOR USE IN HYDRAULIC SYSTEMS USING PHOSPHATE ESTER FLUIDS. CLASSIFICATIONS THE ELASTOMERIC COMPOUND, ETHYLENE PROPYLENE...
June 18, 1999
Seal Element, Packing, Preformed, Ethylene Propylene Rubber
A description is not available for this item.
January 1, 1995
Seal Element, Packing, Preformed, Ethylene Propylene Rubber
A description is not available for this item.
September 19, 1988
Packing, Preformed, O-Ring, Ethylene Propylene Rubber
A description is not available for this item.
July 31, 1969
PACKING, O-RING, PHOSPHATE ESTER RESISTANT
A description is not available for this item.

References

Advertisement