DS/IEC 431 + A1

Dimensions of square cores (RM-cores) made of magnetic oxides and associated parts

inactive, Most Current
Organization: DS
Publication Date: 16 February 1996
Status: inactive
ICS Code (Magnetic components): 29.100.10
scope:

Specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of square cores (RM-cores) made of magnetic oxides, the dimensional limits for wound coil formers to be used with these cores and the locations of their terminal pins on a 2,54 mm printed wiring grid in relation to the base outlines of the cores.

Document History

DS/IEC 431 + A1
February 16, 1996
Dimensions of square cores (RM-cores) made of magnetic oxides and associated parts
Specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of square cores (RM-cores) made of magnetic oxides, the dimensional limits for wound coil...
Advertisement