SN - NS-ISO 2857:1973

Ground thread taps for ISO metric threads of tolerances 4H to 8H and 4G to 6G coarse and fine pitches - Manufacturing tolerances on the threaded portion (= EN 22857) (ISO 2857:1973)

active, Most Current
Organization: SN
Publication Date: 1 November 1989
Status: active
ICS Code (Taps and threading dies): 25.100.50

Document History

NS-ISO 2857:1973
November 1, 1989
Ground thread taps for ISO metric threads of tolerances 4H to 8H and 4G to 6G coarse and fine pitches - Manufacturing tolerances on the threaded portion (= EN 22857) (ISO 2857:1973)
A description is not available for this item.
Advertisement