ETSI - EN 302 093-1

Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. Two (DSS2) Protocol, Point-to-Point Multiconnection Bearer Control Specification in a Separate Call and Bearer Environment; Part 1: Protocol Specification

inactive
Organization: ETSI
Publication Date: 1 March 2000
Status: inactive
Page Count: 18
scope:

The present document specifies the procedures for establishing, maintaining and clearing of bearer connections to pointto- point multiconnection calls at the B-ISDN user-network interface.

It specifies the essential features, procedures, and messages required for controlling bearer connections associated to point-to-point multiconnection calls in a functionally separated call and bearer control environment.

The procedures specified by the present document are applicable at the interface between a B-ISDN terminal equipment and a B-ISDN public network (coincident Sb and Tb reference point) as well as at the interface between a B-ISDN customer network and a B-ISDN public network (i.e. at the Tb reference point).

The separated bearer control protocol defined by the present document is applicable to control bearers associated to a multiconnection call which is controlled independently by means of a separate call control protocol.

Document History

June 1, 2000
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. Two (DSS2) Protocol; Point-to-Point Multiconnection Bearer Control Specification in a Separated Call and Bearer Environment; Part 1: Protocol Specification
A description is not available for this item.
EN 302 093-1
March 1, 2000
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. Two (DSS2) Protocol, Point-to-Point Multiconnection Bearer Control Specification in a Separate Call and Bearer Environment; Part 1: Protocol Specification
The present document specifies the procedures for establishing, maintaining and clearing of bearer connections to pointto- point multiconnection calls at the B-ISDN user-network interface. It...
December 1, 1998
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. Two (DSS2), Point-to-Point Multiconnection Bearer Control Specification in a Separtate Call and Bearer Environment; Part 1: Protocol Specification
The present document specifies the procedures for establishing, maintaining and clearing of bearer connections to pointto- point multiconnection calls at the B-ISDN user-network interface. It...

References

Advertisement