DLA - SMD-5962-90506
MICROCIRCUIT, DIGITAL, BIPOLAR, OCTAL BUS TRANSCEIVER WITH THREE-STATE NONINVERTING OUTPUTS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 8 May 1991 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54F623 Octal bus transceiver with three-state noninverting outputs 02 54F621 Octal bus transceiver with open-collector noninverting outputs
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200"), dual-in-line package S F-9 (20-lead, .540" × .300" × .100"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
Supply voltage range (VCC) - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage - - - - - - - - - - - - - - - - - −1.2 V dc at −18 mA to +7.0 V dc Voltage applied to a disabled three-state output - −0.5 V dc to +5.5 V dc Voltage applied to any output in the high state- - −0.5 V dc to VCC Input current range - - - - - - - - - - - - - - - −30 mA to +5.0 mA Current into any output in the low state: (Any A) - - - - - - - - - - - - - - - - - - - - 40 mA (Any B) - - - - - - - - - - - - - - - - - - - - 96 mA Storage temperature range - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 2/ - - - - - - - - 770 mW Lead temperature (soldering, 10 seconds) - - - - - +300°C Thermal resistance, junction-to-case (ΘJC) - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - +175°C
Supply voltage range (VCC) - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Minimum high level input voltage (VIH) - - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - - 0.8 V dc Maximum input clamp current (IIC) - - - - - - - - −18 mA Maximum high level output current (IOH) (Device 01): (Any A) - - - - - - - - - - - - - - - - - - - - −3 mA (Any B) - - - - - - - - - - - - - - - - - - - - −12 mA Maximum high level output voltage (VOH): (Device 02) - - - - - - - - - - - - - - - - - - 5.5 V Maximum low level output current (IOL): (Any A) - - - - - - - - - - - - - - - - - - - - 20 mA (Any B) - - - - - - - - - - - - - - - - - - - - 48 mA Case operating temperature range (TC) - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History