ECIA - EIA-700A0AC
Detail Specification for 1.00 mm Pitch, 88 Circuit Dram Memory Card Interconnect System
| Organization: | ECIA |
| Publication Date: | 1 August 1996 |
| Status: | active |
| Page Count: | 56 |
scope:
Scope and Purpose
This specification covers interconnect systems typically used for memory card type devices, specified in PCMCIA PC Card Standard - JEIDA Specific Extensions or JEIDA IC Memory Card Guidelines. The contacts are on 1.00 mm x 1.27 mm (0.039 in x 0.050 in) contact spacing. The host connector (header) is defined as a housing with pin style contacts that are soldered to a printed circuit board. The receptacle, card side connector, is defined as a housing with box style contacts that are soldered to a printed circuit board. Connector polarization is achieved by rectangular shaped protrusions andlor voids in the housing. The specification is given according to the following:
1) Size: 88 circuit
2) Plastic housing only
3) Guide/lead inkey length
4) With or without ejector mechanism
5) Type of solder tail
8) Plating
The application of this range of connectors includes use for signals in computer memory card applications and other electronic devices employing similar techniques.
Document History