ETSI - EN 300 494-2
Digital Enhanced Cordless Telecommunications (DECT); Generic Access Profile (GAP); Profile Test Specification (PTS); Part 2: Profile Specific Test Specification (PSTS) - Portable Radio Termination (PT)
| Organization: | ETSI |
| Publication Date: | 1 December 2000 |
| Status: | inactive |
| Page Count: | 48 |
scope:
The present document contains the test specification for Digital Enhanced Cordless Telecommunications (DECT); Generic Access Profile (GAP) Portable Part (PP) applications.
The main objective of the GAP test specification is to provide approval tests giving a high probability of air interface inter-operability between different manufacturer's equipment in different environments (i.e. public, business and residential).
The ISO standard for the methodology of conformance testing ISO/IEC 9646 parts 1 to 7 [8] to [10] is used as the basis for the test methodology, and as the basis for the test case specification. This is considered to be unsuitable for Physical layer testing, and therefore a text description is used.
The test cases listed in the present document have been derived from the DECT Common Interface (CI) Test Case Library (TCL) [13] to [21]. In addition as far as the Physical layer is concerned EN 300 176 parts 1 [11] and 2 [25] apply. Additional GAP specific test cases are included where required. The Profile IXIT is based on the DECT CI PIXITs specified in EN 300 497 parts 1 to 9 [13] to [21].
Document History