ARMY - MIL-I-62676
INDICATORS AND TRANSMITTERS: LIQUID TEMPERATURE AND PRESSURE (METRIC)
| Organization: | ARMY |
| Publication Date: | 22 January 1992 |
| Status: | inactive |
| Page Count: | 26 |
scope:
This specification covers liquid quantity, pressure, and temperature indicators and transmitters for 24 volt (nominal) direct current (dc) electrical systems (see 6.1). The transmitters are of the electrical resistance type.
Indicators and transmitters shall be of the following units, types and classes, as specified (see 6.2):
Unit 1 - Indicators. Type I - Liquid quantity. Type II - Temperature. Type III - Pressure.
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: U.S. Army Tank-Automotive Command, ATTN: AMSTA-GDS, Warren, MI 48397-5000, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Unit 2 - Transmitters. Type I - Liquid quantity. Class 1 - Float type. Class 2 - Submerged tube type. Type II - Temperature. Type III - Pressure.
intended Use:
An indicator (dash unit) and a transmitter (sending unit), when connected by a single conductor cable (not supplied with the device) and appropriately grounded, comprise a pressure, temperature,... View More
Document History