ISO 8752

Spring-Type Straight Pins, Slotted; (CEN EN 28752: 1993)

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1987
Status: inactive
ICS Code (Pins, nails): 21.060.50

Document History

June 15, 2009
Spring-type straight pins — Slotted, heavy duty
This International Standard specifies the characteristics of slotted spring-type straight pins, made of steel or of austenitic or martensitic stainless steel, heavy duty, with nominal diameter, d1,...
December 1, 1997
Spring-Type Straight Pins, Slotted, Heavy Duty
This International Standard specifies the characteristics of slotted spring-type straight pins, made of steel or of austenitic or martensitic stainless steel, heavy duty with nominal diameter, d1,...
ISO 8752
January 1, 1987
Spring-Type Straight Pins, Slotted; (CEN EN 28752: 1993)
A description is not available for this item.
Advertisement