DLA - SMD-5962-87643 REV A
MICROCIRCUITS, LINEAR, CONTINUOUSLY VARIABLE SLOPE DELTA (CVSD) MODULATOR/DEMODULATOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 15 November 1989 |
| Status: | active |
| Page Count: | 12 |
scope:
This drawing, describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function
01 3517 Continuously variable slope delta (CVSD)
modulator/demodulato
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
Supply voltage range (VCC) - - - - - - - - - - - - - −0.4 V dc to +18 V dc Differential analog input voltage (VID)- - - - - - - ±5.0 V dc Digital threshold voltage (VTH)- - - - - - - - - - - −0.4 V to VCC VCC/2 output current (IREF)- - - - - - - - - - - - - −25 mA Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - - - +260°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA)- - - - +100° C/W Junction temperature (TJ)- - - - - - - - - - - - - - +175° C
Supply voltage range (VCC) - - - - - - - - - - - - - 4.75 V dc to 16.5 V dc Ambient operating temperature range (TA) - - - - - - −55° C to +125° C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History