DS/ETS 300748

Digital Video Broadcasting (DVB) - Framing structure, channel coding and modulation for MVDS at 10 GHz and above

active, Most Current
Organization: DS
Publication Date: 4 August 1997
Status: active
ICS Code (Television and radio broadcasting): 33.170
scope:

This ETS describes the modulation and channel coding system (denoted the "System" for the purposes of this ETS) for the distribution of digital multi-programme Television (TV)/High Definition Television (HDTV) by Multipoint Video Distribution Systems (MVDS) in the 40 GHz band. The System described in this ETS is based on that described in ETS 300 421 for 11/12 GHz satellite services. It allows the same consumer Integrated Receiver Decoder (IRD) to be used for either service, when used with a Low Noise Block (LNB) down-converter for the appropriate frequency band.

Document History

DS/ETS 300748
August 4, 1997
Digital Video Broadcasting (DVB) - Framing structure, channel coding and modulation for MVDS at 10 GHz and above
This ETS describes the modulation and channel coding system (denoted the "System" for the purposes of this ETS) for the distribution of digital multi-programme Television (TV)/High Definition...
Advertisement