BSI - BS EN 61300-2-14

Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 2: Tests Section 14: Maximum Input Power

inactive
Buy Now
Organization: BSI
Publication Date: 15 July 1997
Status: inactive
Page Count: 12
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

Estimates the level of optical power a fibre optic component can transmit without sustaining permanent damage.

Document History

April 30, 2021
Fibre optic interconnecting devices and passive components — Basic test and measurement procedures Part 2-14: Tests — High optical power
A description is not available for this item.
February 28, 2013
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-14: Tests - High optical power
A description is not available for this item.
July 31, 2006
Fibre optic interconnecting devices and passive components Basic test and measurement procedures Part 2-14: Tests Optical power handling and damage threshold characterization
A description is not available for this item.
BS EN 61300-2-14
July 15, 1997
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 2: Tests Section 14: Maximum Input Power
Estimates the level of optical power a fibre optic component can transmit without sustaining permanent damage.

References

Advertisement