DS/IEC 597-2

Aerials for the reception of sound and television broadcasting in the frequency range 30 MHz to 1 GHz - Part 2: Methods of measurement of electrical performance parameters

inactive, Most Current
Organization: DS
Publication Date: 1 January 1978
Status: inactive
ICS Code (Aerials): 33.120.40
scope:

Specifies the conditions and methods of measurement of electrical performance parameters of aerials for the reception of sound and television broadcasting. This publication replaces publication 138 (1962).

Document History

DS/IEC 597-2
January 1, 1978
Aerials for the reception of sound and television broadcasting in the frequency range 30 MHz to 1 GHz - Part 2: Methods of measurement of electrical performance parameters
Specifies the conditions and methods of measurement of electrical performance parameters of aerials for the reception of sound and television broadcasting. This publication replaces publication 138...
Advertisement