NPFC - MIL-PRF-22684/8

RESISTORS, FIXED, FILM, INSULATED, STYLE RL42....TX

inactive
Buy Now
Organization: NPFC
Publication Date: 24 September 1999
Status: inactive
Page Count: 8
scope:

This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation at an ambient temperature of 70°C and have a resistance-temperature characteristic of −200 parts per million per degree Celsius (ppm/°C).

Document History

April 19, 2022
RESISTOR, FIXED, FILM, INSULATED, STYLE RL42….TX
Scope. This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation...
July 4, 2020
RESISTORS, FIXED, FILM, INSULATED, STYLE RL42….TX
Scope. This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation...
May 27, 2016
RESISTORS, FIXED, FILM, INSULATED, STYLE RL42….TX
This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation at an...
February 5, 2009
RESISTORS, FIXED, FILM, INSULATED, STYLE RL42….TX
This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation at an...
August 5, 2004
RESISTORS, FIXED, FILM, INSULATED, STYLE RL42....TX
A description is not available for this item.
MIL-PRF-22684/8
September 24, 1999
RESISTORS, FIXED, FILM, INSULATED, STYLE RL42....TX
This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation at an...
March 25, 1994
RESISTORS, FIXED, FILM, INSULATED, STYLE RL42....TX
A description is not available for this item.
May 14, 1993
RESISTORS, FIXED, FILM, INSULATED, STYLE RL42....TX
A description is not available for this item.
February 27, 1987
RESISTORS, FIXED, FILM, INSULATED, STYLE RL42....TX
A description is not available for this item.
January 25, 1985
RESISTORS, FIXED, FILM, INSULATED, STYLE RL42....TX
A description is not available for this item.
January 3, 1983
RESISTORS, FIXED, FILM, INSULATED, STYLE RL42....TX
A description is not available for this item.
January 31, 1978
RESISTORS, FIXED, FILM, INSULATED, STYLE RL42....TX
This specification is approved for use by all Departments and Agencies of the Department of Defense. The complete requirements for procuring the resistors described herein shall consist of this...
November 18, 1977
RESISTORS, FIXED, FILM, INSULATED, STYLE RL42....TX
A description is not available for this item.
RESISTORS, FIXED, FILM, INSULATED, STYLE RL42....TX
A description is not available for this item.
October 31, 1967
RESISTORS, FIXED, FILM, INSULATED, STYLE RL42....TX
A description is not available for this item.
September 7, 1967
RESISTORS, FIXED, FILM, INSULATED, STYLE RL42....TX
A description is not available for this item.
June 7, 1966
RESISTORS, FIXED, FILM, INSULATED, STYLE RL42....TX
A description is not available for this item.
June 1, 1965
RESISTORS, FIXED, FILM, INSULATED, STYLE RL42....TX
A description is not available for this item.

References

Advertisement