DS/I-ETS 300810
Transmission and Multiplexing (TM); Synchronous Digital Hierarchy (SDH) network information model; Basic trail and Sub-Network Connection (SNC) configuration management ensemble
| Organization: | DS |
| Publication Date: | 8 July 1999 |
| Status: | active |
| ICS Code (Transmission systems): | 33.040.20 |
scope:
Ensembles represent specific solutions to particular problems. Thus, an ensemble is the complete description of the problem and the solution to that problem. An ensemble includes the definition of the information model that represents the solution to a problem. These definitions comprise references to one or more management information libraries which contain definitions of managed object classes expressed in GDMO templates, packages, attributes, name bindings, etc. Also, included in the ensemble definition are statements of conformance and suitable proformas. The purpose of the ensemble defined in this I-ETS is to describe a management interface at the network level for the provision of Synchronous Digital Hierarchy (SDH) configuration management capabilities with basic features. The services considered in this ensemble are:
Document History