ETSI - TS 101 823-1-1

Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance Testing for the Data Link Control (DLC) Protocol; Part 1: Basic Data Transport Function; Sub-Part 1: Protocol Implementation Conformance Statement (PICS) Proforma

inactive
Organization: ETSI
Publication Date: 1 September 2000
Status: inactive
Page Count: 20
scope:

The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for BRAN HIPERLAN Type 2; Conformance testing for the Data Link Control (DLC) protocol, Part 1: Basic data transport function, as defined in TS 101 761-1 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETS 300 406 [2].

It details (in tabular form) the implementation options, i.e. the optional functions additional to those which are mandatory to implement.

Document History

August 1, 2004
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance testing for the Data Link Control (DLC) layer; Part 1: Basic data transport functions; Sub-part 1: Protocol Implementation Conformance Statement (PICS) proforma
A description is not available for this item.
July 1, 2003
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance testing for the Data Link Control (DLC) layer; Part 1: Basic data transport functions; Sub-part 1: Protocol Implementation Conformance Statement (PICS) proforma
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for BRAN; HIPERLAN Type 2; Data Link Control (DLC) layer, Part 1: Basic data transport functions, as...
December 1, 2001
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance Testing for the Data Link Control (DLC) Layer; Part 1: Basic Data Transport Function; Sub-Part 1: Protocol Implementation Conformance Statement (PICS) Proforma
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for BRAN HIPERLAN type 2 DLC layer, Part 1: Basic Data Transport function, as defined in TS 101 761-1...
TS 101 823-1-1
September 1, 2000
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance Testing for the Data Link Control (DLC) Protocol; Part 1: Basic Data Transport Function; Sub-Part 1: Protocol Implementation Conformance Statement (PICS) Proforma
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for BRAN HIPERLAN Type 2; Conformance testing for the Data Link Control (DLC) protocol, Part 1: Basic...

References

Advertisement