ISO 4305
Mobile Cranes - Determination of Stability
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1991 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Cranes): | 53.020.20 |
scope:
This International Standard specifies the conditions to be taken into consideration when verifying the stability of a mobile crane by calculation, assuming that the crane is operating on a firm and level surface (up to 1 % gradient).
It applies to mobile cranes as defined in ISO 4306-2. i.e. appliances mounted on wheels (tyres) or crawlers, with or without outriggers.
Document History
April 1, 2016
Mobile cranes - Determination of stability AMENDMENT 1
A description is not available for this item.
April 1, 2014
Mobile Cranes - Determination of Stability
This International Standard specifies the conditions to be taken into consideration when verifying the stability of a mobile crane by calculation, assuming that the crane is operating on a firm and...
ISO 4305
January 1, 1991
Mobile Cranes - Determination of Stability
This International Standard specifies the conditions to be taken into consideration when verifying the stability of a mobile crane by calculation, assuming that the crane is operating on a firm and...