BSI - BS EN 3037
Screws, Pan Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, MoS2 Lubricated Classification: 1100 MPa (at Ambient Temperature)/315 Degrees C
| Organization: | BSI |
| Publication Date: | 15 February 1997 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This standard specifies the characteristics of screws, pan head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated.
Classification: 1 100 MPa1)/315 °C 2)
2) Maximum temperature that the screw can withstand without continuous change in its original characteristics, after return to ambient temperature. The maximum temperature is determined by the surface treatment.
1) Minimum tensile strength of the material at ambient temperature
Document History