DS/ISO/IEC ISP 10608-5

Information Technology - International Standardized Profile TAnnnn - Connection-mode Transport Service over Connectionless-mode Network Service - Part 5: TA1111/TA1121 profiles including subnetwork-dependent requirements for X.25 packet-switched data networks using virtual calls

inactive, Most Current
Organization: DS
Publication Date: 24 May 1995
Status: inactive
Page Count: 14
ICS Code (Multilayer applications): 35.100.05
scope:

This part of the ISP specifies subnetwork-type dependent requirements for end system operation when the end system is attached to an X.25 packet- switched data network by a dedicated line access line and using switched virtual circuits. The complete set of requirements for TA11n1 consists of the requirements specified in Parts 1 and 5 of this ISP.

Document History

DS/ISO/IEC ISP 10608-5
May 24, 1995
Information Technology - International Standardized Profile TAnnnn - Connection-mode Transport Service over Connectionless-mode Network Service - Part 5: TA1111/TA1121 profiles including subnetwork-dependent requirements for X.25 packet-switched data networks using virtual calls
This part of the ISP specifies subnetwork-type dependent requirements for end system operation when the end system is attached to an X.25 packet- switched data network by a dedicated line access line...
Advertisement