CSA - CAN/CSA-E61558-2-13:03
Safety of power transformers, power supply units and similar devices Part 2-13: Particular requirements for auto-transformers for general use
inactive
| Organization: | CSA |
| Publication Date: | 1 March 2003 |
| Status: | inactive |
| Page Count: | 46 |
Document History
January 1, 2020
Safety of transformers, reactors, power supply units and similar products for supply voltages up to 1 100 V — Part 2-13: Particular requirements and tests for auto transformers and power supply units incorporating auto transformers
This Standard applies to the safety of such equipment designed and constructed for installation and use in accordance with CSA C22.1, Canadian Electrical Code, Part I.
CAN/CSA-E61558-2-13:03
March 1, 2003
Safety of power transformers, power supply units and similar devices Part 2-13: Particular requirements for auto-transformers for general use
A description is not available for this item.
March 1, 2003
Safety of power transformers, power supply units and similar devices – Part 2-13: Particular requirements for auto-transformers for general use
Replacement:
This International Standard deals with all aspects of safety such as electrical, thermal and mechanical.
This part 2-13 of IEC 61558 applies to stationary or portable, single-phase or...
January 1, 2003
Safety of power transformers, power supply units and similar devices – Part 2-13: Particular requirements for auto-transformers for general use
This International Standard deals with all aspects of safety such as electrical, thermal and mechanical.
This part 2-13 of IEC 61558 applies to stationary or portable, single-phase or polyphase,...