MODUK - DEF STAN 59-62: 90/011
Integrated Circuit
| Organization: | MODUK |
| Publication Date: | 1 January 1968 |
| Status: | active |
| Page Count: | 3 |
scope:
This specification is in accordance with K1007, Issue 3, except where otherwise stated and covers the detail requirements for-
TTL DIGITAL CIRCUIT having a SINGLE LEVEL-TRIGGERED SEQUENTIAL BISTABLE MASTER SLAVE CIRCUIT with 3J- and 3k- INPUTS thtough 2 AND GATES, and common CLOCK, PRESET, and CLEAR INPUTS.
The circuit is in a FLAT - PACK encapsulation and is designed to operate over the positive supply voltage range 4.5V to 5.5V and over the ambient temperature range -55°C to +125°C.
Document History