NPFC - MIL-DTL-11484/143

LAPEL BUTTON, COMMUNITY AND FAMILY SUPPORT CENTER, ARMY

inactive
Buy Now
Organization: NPFC
Publication Date: 27 September 1996
Status: inactive
Page Count: 2
scope:

This specification is approved for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of MIL-DTL-11484 listed in that issue of the Department of Defense Index of Specifications and Standards (DoDISS) specified in the solicitation.

MATERIAL: Gilding Medal DIMENSIONS: HEIGHT (Overall): ⅝ inch (1.59 cm) (REF) WIDTH (Overall): ⅝ inch (1.59 cm) (REF) THICKNESS: 0.055 inch ± 0.010 inch (0.140 cm ± 0.025 cm) FINISH: Hard Enameled, Gold Plated, Mirror-like Polished and shall match TIOH Metal Finish Chip Number 6.

NOTES:

1. The term (REF) refers to the measurements taken from the Government furnished hub or die.

2. Enameled colors shall be as indicated. The colors shall conform to the TIOH chip numbers listed below or the standard sample:

COLOR CHIP NO. Green 10 Blue 30 Cerulean T&T 866

3. Epoxy resin (stoning epoxy) may be used in lieu of hard enamel at the option of the manufacturer.

4. Pierced areas shall be as indicated.

5. Attaching device shall be prong with pick and wing type clutch. The prong shall be located on the vertical center line ⅛ inch (0.32 cm) below the top edge of the lapel button. The prong shall be fused or hard soldered to the reverse of the lapel button.

CHANGES FROM PREVIOUS ISSUE: Marginal notations are not used in this revision to identify changes with respect to the previous issue due to the extent of the changes.

Document History

August 3, 2020
LAPEL BUTTON, COMMUNITY AND FAMILY SUPPORT CENTER, U.S. ARMY
A description is not available for this item.
September 28, 2015
LAPEL BUTTON, COMMUNITY AND FAMILY SUPPORT CENTER, U.S. ARMY
A description is not available for this item.
April 24, 2013
Lapel Button, Community and Family Support Center, Army
A description is not available for this item.
June 26, 2001
LAPEL BUTTON, COMMUNITY AND FAMILY SUPPORT CENTER, ARMY
A description is not available for this item.
January 20, 1999
LAPEL BUTTON, COMMUNITY AND FAMILY SUPPORT CENTER, ARMY
A description is not available for this item.
MIL-DTL-11484/143
September 27, 1996
LAPEL BUTTON, COMMUNITY AND FAMILY SUPPORT CENTER, ARMY
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product described herein shall consist of this specification...
January 14, 1994
LAPEL BUTTON, COMMUNITY AND FAMILY SUPPORT CENTER, ARMY
A description is not available for this item.
June 9, 1992
LAPEL BUTTON, COMMUNITY AND FAMILY SUPPORT CENTER, ARMY
A description is not available for this item.
April 24, 1992
LAPEL BUTTON, COMMUNITY AND FAMILY SUPPORT CENTER, ARMY
A description is not available for this item.
June 27, 1988
LAPEL BUTTON, COMMUNITY AND FAMILY SUPPORT CENTER, ARMY
A description is not available for this item.

References

Advertisement