NPFC - MIL-S-60280

SCALES, GRAPHICAL FIRING: FAN TYPE, WITH EQUIPMENT (FOR 81MM AND 4.2 IN. MORTARS)

inactive
Buy Now
Organization: NPFC
Publication Date: 14 March 1966
Status: inactive
Page Count: 8
scope:

This specification covers two fan-type graphical firing scales used for determining and plotting data pertinent to indirect firing of mortars. Except where otherwise indicated, all statements pertinent to the graphical firing scales within this specification are applicable to both firing scales. The specification also covers the following items of equipment related to the scales: Case, Scale, Graphical Firing, Fan Type: 10527367; Case (Pin): 8578039; and Pin Assembly: 8578028. (See 6.1.)

intended Use:

- The scale is used to determine firing data and for measuring angles and distances in conjunction with charts or maps associated with indirect fire of 81-mm Mortar: M29.

- The scale is... View More

Document History

December 11, 1995
SCALES, GRAPHICAL FIRING: FAN TYPE, WITH EQUIPMENT (FOR 81MM AND 4.2 IN. MORTARS)
A description is not available for this item.
MIL-S-60280
March 14, 1966
SCALES, GRAPHICAL FIRING: FAN TYPE, WITH EQUIPMENT (FOR 81MM AND 4.2 IN. MORTARS)
- The scale is used to determine firing data and for measuring angles and distances in conjunction with charts or maps associated with indirect fire of 81-mm Mortar: M29. - The scale is used to...

References

Advertisement