IEC 62209-1

Human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices – Human models, instrumentation, and procedures – Part 1: Procedure to determine the specific absorption rate (SAR) for hand-held devices used in close proximity to the ear (frequency range of 300 MHz to 3 GHz)

inactive
Buy Now
Organization: IEC
Publication Date: 1 February 2005
Status: inactive
Page Count: 225
ICS Code (Telephone equipment): 33.050.10
scope:

This International Standard applies to any electromagnetic field (EMF) transmitting device intended to be used with the radiating part of the device in close proximity to the human head and held against the ear, including mobile phones, cordless phones, etc. The frequency range is 300 MHz to 3 GHz.

The objective of this standard is to specify the measurement method for demonstration of compliance with the specific absorption rate (SAR) limits for such devices.

Document History

July 1, 2016
Measurement procedure for the assessment of specific absorption rate of human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices – Part 1: Devices used next to the ear (Frequency range of 300 MHz to 6 GHz)
This part of IEC 62209 specifies protocols and test procedures for measurement of the peak spatial-average SAR induced inside a simplified model of the head with defined reproducibility. It applies...
IEC 62209-1
February 1, 2005
Human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices – Human models, instrumentation, and procedures – Part 1: Procedure to determine the specific absorption rate (SAR) for hand-held devices used in close proximity to the ear (frequency range of 300 MHz to 3 GHz)
This International Standard applies to any electromagnetic field (EMF) transmitting device intended to be used with the radiating part of the device in close proximity to the human head and held...

References

Advertisement