API SPEC 16RCD

Specification for Drill Through Equipment - Rotating Control Devices

inactive
Buy Now
Organization: API
Publication Date: 1 February 2005
Status: inactive
Page Count: 84
scope:

PURPOSE

This specification is formulated to provide for the availability of safe and functionally interchangeable rotating control devices (RCDs) utilized in air drilling, drilling operations for oil and gas, and in geothermal drilling operations.

Technical content provides requirements for design, performance, materials, tests and inspection, welding, marking, handling, storing, and shipping. This specification does not apply to field use or field-testing of RCDs.

Critical components are those parts having requirements specified in this document.

APPLICATIONS

Equipment

Specific equipment covered by this specification is listed as follows:

a. Active, passive and hybrid rotating control devices. Figures 1, 2 and 3 illustrate a surface BOP stack-up with each type of RCD installed.

b. RCD bearing assemblies including metallic and non-metallic parts.

c. RCD packer units (active and passive types).

d. RCD housing clamps.

Interchangeability

Dimensional interchangeability is limited to end and outlet connections per API Spec 6A and API Spec 16A.

Service Conditions

Service conditions refer to classifications for pressure, temperature, and wellbore fluids listed in 4.2 for which the equipment will be designed.

PRODUCT SPECIFICATION

This specification establishes requirements for products listed in 1.2.1.

UNITS AND DIMENSIONING

For the purposes of this specification, the decimal/inch system is the standard for the dimensions shown in this specification. API size designation will continue to be shown as fractions. Appendix A gives fraction-to-decimal equivalence. For the purposes of this specification, the fractions and their decimal equivalents are equal and interchangeable.

METRIC CONVERSIONS

Metric conversions are described in Appendix A.

APPENDICES

Appendices to this specification shall not be considered as requirements. They are included only as guidelines or information.

Document History

June 1, 2022
Rotating Control Devices
This specification is developed to provide for the safe and functionally interchangeable rotating control devices (RCDs) used in air drilling, drilling operations for oil and gas, and in geothermal...
June 1, 2022
Rotating Control Devices
This specification is developed to provide for the safe and functionally interchangeable rotating control devices (RCDs) used in air drilling, drilling operations for oil and gas, and in geothermal...
June 1, 2022
Rotating Control Devices
This specification is developed to provide for the safe and functionally interchangeable rotating control devices (RCDs) used in air drilling, drilling operations for oil and gas, and in geothermal...
June 1, 2022
Rotating Control Devices
This specification is developed to provide for the safe and functionally interchangeable rotating control devices (RCDs) used in air drilling, drilling operations for oil and gas, and in geothermal...
September 1, 2015
Specification for Rotating Control Devices
Purpose This specification is developed to provide for the safe and functionally interchangeable rotating control devices (RCDs) utilized in air drilling, drilling operations for oil and gas, and in...
February 1, 2005
Specification for Drill Through Equipment-Rotating Control Devices
PURPOSE This specification is formulated to provide for the availability of safe and functionally interchangeable rotating control devices (RCDs) utilized in air drilling, drilling operations for...
API SPEC 16RCD
February 1, 2005
Specification for Drill Through Equipment - Rotating Control Devices
PURPOSE This specification is formulated to provide for the availability of safe and functionally interchangeable rotating control devices (RCDs) utilized in air drilling, drilling operations for...

References

Advertisement