IES - RP-27.1

Recommended Practice for Photobiological Safety for Lamps and Lamp Systems - General Requirements

inactive
Organization: IES
Publication Date: 15 October 2005
Status: inactive
Page Count: 35
scope:

SCOPE: This Recommended Practice covers the evaluation and control of optical radiation hazards from all electrically powered sources of optical radiation that emit in the wavelength range from 200 nm through 3,000 nm (3.0 µm) except for light emitting diodes (LEDs) used in optical fiber communication systems and for lasers which are covered in a separate series of ANSI standards (Series Z136). Federal mandatory requirements for lamps subject to specific Federal Regulations take precedence over requirements in subsequent standards included in this series.

Note 1: Units of wavelength in this document are exclusively in nanometers (nm).

Note 2: Subtended angles are denoted by the full included angle, not the half angle.

Document History

August 10, 2022
RECOMMENDED PRACTICE: RISK GROUP CLASSIFICATION AND MINIMIZATION OF PHOTOBIOLOGICAL HAZARDS FROM ULTRAVIOLET LAMPS AND LAMP SYSTEMS
Recommendations in this document apply only to lamps and lamp systems designed primarily to emit ultraviolet (UV) radiant energy for consumer, industrial, scientific, and medical applications. The...
August 18, 2015
Recommended Practice for Photobiological Safety for Lamps and Lamp Systems –General Requirements
This Recommended Practice covers the evaluation and control of optical radiation hazards from all electrically powered sources of optical radiation that emit in the wavelength range from 200 nm...
RP-27.1
October 15, 2005
Recommended Practice for Photobiological Safety for Lamps and Lamp Systems - General Requirements
SCOPE: This Recommended Practice covers the evaluation and control of optical radiation hazards from all electrically powered sources of optical radiation that emit in the wavelength range from 200...
October 25, 1996
Recommended Practice for Photobiological Safety for Lamps & Lamp Systems - General Requirements
A description is not available for this item.

References

Advertisement