CENELEC - EN 60931-2

Shunt Power Capacitors of the Non-Self-Healing Type for a.c. Systems Having a Rated Voltage up to and Including 1 000 V Part 2: Ageing Test and Destruction Test

inactive
Organization: CENELEC
Publication Date: 1 November 1993
Status: inactive
Page Count: 10
ICS Code (Power capacitors): 31.060.70

Document History

January 1, 1996
Shunt Power Capacitors of the Non-Self-Healing Type for a.c. Systems Having a Rated Voltage up to and Including 1 kV Part 2: Ageing Test and Destruction Test
A description is not available for this item.
EN 60931-2
November 1, 1993
Shunt Power Capacitors of the Non-Self-Healing Type for a.c. Systems Having a Rated Voltage up to and Including 1 000 V Part 2: Ageing Test and Destruction Test
A description is not available for this item.
Advertisement