ETSI - PRETS 300 731
Television Systems; Enhanced 625-Line Phased Alternate Line (PAL) Television; PALplus
| Organization: | ETSI |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 109 |
scope:
This European Telecommunication Standard (ETS) is applicable to 625-line PAL systems B, G, H, I, D and K.
It specifies an enhanced transmission system which allows PAL broadcasters to offer wide-screen pictures in the 16:9 aspect ratio format, maintaining compatibility with existing PAL receivers.
This ETS specifies the transmitted signal. It specifies the method of coding for accommodating wide aspect ratio signals, and the method of coding for reducing conventional PAL cross-effects and for making optimal use of the video signal spectrum. The method for reduction of PAL artefacts may also be used for studio contribution or distribution purposes. Annex C provides details of a reference PALplus decoder that makes full use of the picture enhancements offered by PALplus. Annex F gives rules of operation for the minimum requirements for a PALplus receiver.
Document History