DIN EN ISO 4628-4

Paints and varnishes - Evaluation of degradation of coatings; Designation of quantity and size of defects, and of intensity of uniform changes in appearance - Part 4: Assessment of degree of cracking (ISO 4628-4:2003)

inactive
Buy Now
Organization: DIN
Publication Date: 1 January 2004
Status: inactive
Page Count: 18
ICS Code (Paints and varnishes): 87.040

Document History

July 1, 2016
Paints and varnishes - Evaluation of degradation of coatings - Designation of quantity and size of defects, and of intensity of uniform changes in appearance - Part 4: Assessment of degree of cracking (ISO 4628-4:2016)
This part of ISO 4628 specifies a method for assessing the degree of cracking of coatings by comparison with pictorial standards. ISO 4628-1 defines the system used for designating the quantity and...
DIN EN ISO 4628-4
January 1, 2004
Paints and varnishes - Evaluation of degradation of coatings; Designation of quantity and size of defects, and of intensity of uniform changes in appearance - Part 4: Assessment of degree of cracking (ISO 4628-4:2003)
A description is not available for this item.

References

Advertisement