NPFC - MIL-W-3318
WIRE, COPPER, AND WIRE, STEEL, COPPERCLAD W-154 AND WS-24/U
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 22 February 1971 |
| Status: | inactive |
| Page Count: | 7 |
scope:
This specification covers tie wires, 19 inches long, 0.080 inches diameter, which are used for attaching copper or copperclad steel line wires to insulators. The copper tie wire is designated as wire W-154 and the copperclad steel tie wire is designated as wire WS-24/U.
Document History
March 28, 2023
WIRE, COPPER, AND WIRE, STEEL, COPPERCLAD W-154 AND WS-24/U
A description is not available for this item.
June 16, 1997
WIRE, COPPER, AND WIRE, STEEL, COPPERCLAD W-154 AND WS-24/U
A description is not available for this item.
MIL-W-3318
February 22, 1971
WIRE, COPPER, AND WIRE, STEEL, COPPERCLAD W-154 AND WS-24/U
This specification covers tie wires, 19 inches long, 0.080 inches diameter, which are used for attaching copper or copperclad steel line wires to insulators. The copper tie wire is designated as wire...
October 25, 1950
WIRE, COPPER, AND WIRE, STEEL, COPPERCLAD W-154 AND WS-24/U
A description is not available for this item.