FORD ESB-M4D263-C5

POLYPHENYLENE OXIDE (PPE), MODIFIED MOLDING COMPOUND - HIGH HEAT - ELECTRICAL GRADE SELF EXTINGUISHING

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 5 September 2000
Status: inactive
Page Count: 5
scope:

1. SCOPE

The materials defined by this specification are modified polyphenylene oxide (polyphenylene ether) resins with high impact strength and moderate to high temperature resistance. ESB-M4D263 suffix designations correspond to former type categorization as follows: ESB-M4D263-C1 replace ESB-M4D263-A, Type I ESB-M4D263-C2 replaces ESB-M4D263-A, Type II ESB-M4D263-C3 replaces ESB-M4D263-A, Type III Drawings specifying ESB-M4D263-A, Types I, II or III do not require revision to reflect this new suffix classification.

Document History

September 29, 2006
POLYPHENYLENE OXIDE (PPE), MODIFIED MOLDING COMPOUND - HIGH HEAT - ELECTRICAL GRADE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are modified polyphenylene oxide (polyphenylene ether) resins with high impact strength and moderate to high temperature resistance. ESB-M4D263 suffix...
January 14, 2005
POLYPHENYLENE OXIDE (PPE), MODIFIED MOLDING COMPOUND - HIGH HEAT - ELECTRICAL GRADE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are modified polyphenylene oxide (polyphenylene ether) resins with high impact strength and moderate to high temperature resistance. ESB-M4D263 suffix...
FORD ESB-M4D263-C5
September 5, 2000
POLYPHENYLENE OXIDE (PPE), MODIFIED MOLDING COMPOUND - HIGH HEAT - ELECTRICAL GRADE SELF EXTINGUISHING
1. SCOPE The materials defined by this specification are modified polyphenylene oxide (polyphenylene ether) resins with high impact strength and moderate to high temperature resistance. ESB-M4D263...
June 14, 1995
POLYPHENYLENE OXIDE (PPE), MODIFIED MOLDING COMPOUND, HIGHER HEAT - ELECTRICAL
1. SCOPE The materials defined by this specification are modified polyphenylene oxide (polyphenylene ether) resins with high impact strength and moderate to high temperature resistance. ESB-M4D263...

References

Advertisement