DS/EN 1773

Textiles - Fabrics - Determination of width and length

active, Most Current
Buy Now
Organization: DS
Publication Date: 1 July 1997
Status: active
Page Count: 8
ICS Code (Textile fabrics): 59.080.30
scope:

The European Standard specifies a method for the determination of length and width of textile fabrics that are in a tension-free relaxed state. The test is applicable to textile fabrics of full width, folded lengthwise down the middle, or in tubular form, but no longer than 100 m. This standard does not specify a method to determine or describe construction defects or other defects. This standard is not applicable to coated fabrics.

Document History

DS/EN 1773
July 1, 1997
Textiles - Fabrics - Determination of width and length
The European Standard specifies a method for the determination of length and width of textile fabrics that are in a tension-free relaxed state. The test is applicable to textile fabrics of full...

References

Advertisement