DS/EN 60947-6-2/A11

Low-voltage switchgear and controlgear - Part 6: Multiple function equipment - Section 2: Control and protective switching devices (or equipment) (CPS)

inactive
Organization: DS
Publication Date: 14 November 1997
Status: inactive
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

Applies to control and protective switching devices (or equipment) (CPS), the main contacts of which are intended to be connected to circuits of rated voltage not exceeding 1000 V a.c. or 1500 V d.c.

Document History

May 23, 2007
Low-voltage switchgear and controlgear – Part 6-2: Multiple function equipment – Control and protective switching devices (or equipment) (CPS)
Applies to control and protective switching devices (or equipment) (CPS), the main contacts of which are intended to be connected to circuits of rated voltage not exceeding 1 000 V a.c. or 1 500 V...
November 28, 2003
Low-voltage switchgear and controlgear – Part 6-2: Multiple function equipment – Control and protective switching devices (or equipment) (CPS)
Applies to control and protective switching devices (or equipment) (CPS), the main contacts of which are intended to be connected to circuits of rated voltage not exceeding 1000 V a.c. or 1500 V d.c.
December 23, 1999
Low-voltage switchgear and controlgear - Part 6: Multiple function equipment - Section 2: Control and protective switching devices (or equipment) (CPS)
Applies to control and protective switching devices (or equipment) (CPS), the main contacts of which are intended to be connected to circuits of rated voltage not exceeding 1000 V a.c. or 1500 V d.c.
November 16, 1999
Low-voltage switchgear and controlgear - Part 6-2: Multiple function equipment - Control and protective switching devices (or equipment) (CPS)
Applies to control and protective switching devices (or equipment) (CPS), the main contacts of which are intended to be connected to circuits of rated voltage not exceeding 1000 V a.c. or 1500 V d.c.
December 1, 1997
Low-voltage switchgear and controlgear - Part 6: Multiple function equipment - Section two: Control and protective switching devices (or equipment) (CPS)
Applies to control and protective switching devices (or equipment) (CPS), the main contacts of which are intended to be connected to circuits of rated voltage not exceeding 1000 V a.c. or 1500 V d.c.
DS/EN 60947-6-2/A11
November 14, 1997
Low-voltage switchgear and controlgear - Part 6: Multiple function equipment - Section 2: Control and protective switching devices (or equipment) (CPS)
Applies to control and protective switching devices (or equipment) (CPS), the main contacts of which are intended to be connected to circuits of rated voltage not exceeding 1000 V a.c. or 1500 V d.c.
September 28, 1994
Low-voltage switchgear and controlgear - Part 6: Multiple function equipment - Section two: Control and protective switching devices (or equipment) (CPS)
Applies to control and protective switching devices (or equipment) (CPS), the main contacts of which are intended to be connected to circuits of rated voltage not exceeding 1000 V a.c. or 1500 V d.c.
Advertisement