ETSI - EG 201 900-2
Services and Protocols for Advanced Networks (SPAN); Narrowband Services over ATM; Loop Emulation Service (LES) Using AAL2; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
| Organization: | ETSI |
| Publication Date: | 1 February 2001 |
| Status: | inactive |
| Page Count: | 34 |
scope:
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the "Services and Protocols for Advanced Networks (SPAN); Loop Emulation Service (LES) using AAL2" defined in EG 201 900-1 [1], in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETS 300 406 [2].
It allows either the Network Operator to formulate the requirements for the LES implemented in a Customer Premises Interworking Function (CP-IWF) or a Central Office Interworking Function (CO-IWF), or to decide whether an implementation meets these requirements. It details in tabular form the implementation options, i.e. the optional functions additional to those that are mandatory to implement.
Document History