DS/EN 50240

Electromagnetic compatibility (EMC) - Product standard for resistance welding equipment

inactive, Most Current
Organization: DS
Publication Date: 2 November 2004
Status: inactive
Page Count: 15
ICS Code (Welding equipment): 25.160.30
scope:

This standard is applicable to equipment for resistance welding and allied processes intended for use in industrial and light industrial environments which are connected to mains supplies with rated voltages up to 1 000 V a.c. rms. This standard does not define safety requirements. Resistance welding equipment type tested in accordance with, and which has met the requirements of this standard, shall be deemed to be in compliance for all applications. The frequency range covered is from 0 Hz to 400 GHz. This product EMC standard for resistance welding equipment takes precedence over all aspects of the generic standards and no additional EMC tests are required or necessary. NOTE 1 Typical allied processes are resistance hard and soft soldering or resistance heating achieved by means comparable to resistance welding equipment. NOTE 2 Limit values are specified for only part of the frequency range. Resistance welding equipment are classified as class A and class B equipment.

Document History

DS/EN 50240
November 2, 2004
Electromagnetic compatibility (EMC) - Product standard for resistance welding equipment
This standard is applicable to equipment for resistance welding and allied processes intended for use in industrial and light industrial environments which are connected to mains supplies with rated...
Advertisement