ISO 7661

Aerospace - Fluid Systems - Clamp Blocks for Tube Lines Having Axial Alignment - Design Standard and Qualification Testing - Metric Series

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 January 1984
Status: active
Page Count: 12
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This International Standard gives definitions for clamp blocks for tube lines having axial alignment, with or without electrical grounding, designed for a range of tube outside diameters from 4 to 32 mm selected from ISO 2964, and it lays down the dimensions of clamp blocks and specifies the test methods for qualification testing.

These clamp blocks permit the fastening of tubes, used for different purposes in fluid systems.

Document History

October 20, 2023
Aerospace Fluid systems — Clamp blocks for tube lines having axial alignment — Design standard and qualification testing (Metric series)
This document gives definitions for clamp blocks for tube lines having axial alignment, with or without electrical grounding, designed for a range of tube outside diameters from 4 mm to 32 mm...
ISO 7661
January 1, 1984
Aerospace - Fluid Systems - Clamp Blocks for Tube Lines Having Axial Alignment - Design Standard and Qualification Testing - Metric Series
This International Standard gives definitions for clamp blocks for tube lines having axial alignment, with or without electrical grounding, designed for a range of tube outside diameters from 4 to 32...

References

Advertisement