ETSI - PRETS 300 702-3

Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications/ Global System for Mobile Communications (DECT/ GSM) Interworking Profile (IWP); Profile Test Specification (PTS); Profile Specific Test Specification (PSTS); Part 3: Fixed Radio Termination (FT)

inactive
Organization: ETSI
Publication Date: 1 January 1996
Status: inactive
Page Count: 274
scope:

This European Telecommunication Standard (ETS) contains the test specification for Digital Enhanced Cordless Telecommunications / Global System for Mobile communications (DECT/GSM) Interworking Profile (IWP) Fixed Part (FP) applications as specified in ETS 300 370 [3].

The main objective of the DECT/GSM IWP test specification is to provide approval tests giving a high probability of air interface inter-operability between any DECT FP and any Portable Part (PP) conforming to ETS 300 370 [3] offered by different manufacturers.

All FPs conforming to ETS 300 370 [3] and supporting only Access Rights Identity (ARI) class D, as far as DECT Network (NWK) layer is concerned, are tested for conformance only to this EIS.

All FPs conforming to ETS 300 370 [3] and supporting in addition to AR1 class D any other AR1 classes, as far as DECT NWK layer is concerned, are tested for conformance separately:

- first to ETS 300 494-1 [7] and ETS 300 494-3 [8]; and

- second to this ETS.

All FPs conforming to ETS 300 370 [3], as far as the Data Link Control (DLC) layer, Medium Access Control (MAC) layer and PHL layer are concerned, are tested to ETS 300494-1 [7] and ETS 300 494-3 [8].

ISO/IEC 9646 Parts 1 to 7 [9 - 141 are used as the basis for the test methodology, and as the basis for test case specification.

The test cases if listed in this ETS have been derived from ETS300497 Parts 1 to 9[25-61 or ETS 300 494-1 [A and ETS 300 494-3 [8]. Additional DECTIGSM IWP specific test cases are included where required. The Profile IXIT is based on ETS300497 Parts 8 to 9 [5 - 61 and GAP Profile IXIT ETS 300 494-1 [7] and ETS 300 494-3 [8].

Annex A contains the Abstract Test Suite (ATS).

Document History

March 1, 1997
Digital Enhanced Cordless Telecommunications (DECT); Global System for Mobile Communications (GSM); DECT/GSM Interworking Profile (IWP); Profile Test Specification (PTS); Profile Test Specification (PTS); Profile Specific Test Specification (PSTS); Part 3: Fixed Radio Termination (FT)
A description is not available for this item.
January 1, 1997
Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications/Global System for Mobile Communications (DECT/GSM) Interworking Profile (IWP); Profile Test Specification (PTS); Profile Specific Test Specification (PSTS); Part 3: Fixed Radio Termination (FT)
This European Telecommunication Standard (ETS) contains the test specification for Digital Enhanced Cordless Telecommunications / Global System for Mobile communications (DECT/GSM) Interworking...
PRETS 300 702-3
January 1, 1996
Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications/ Global System for Mobile Communications (DECT/ GSM) Interworking Profile (IWP); Profile Test Specification (PTS); Profile Specific Test Specification (PSTS); Part 3: Fixed Radio Termination (FT)
This European Telecommunication Standard (ETS) contains the test specification for Digital Enhanced Cordless Telecommunications / Global System for Mobile communications (DECT/GSM) Interworking...

References

Advertisement