CSA - ISO/IEC ISP 10608-7-01
Information Technology - International Standardized Profile TAnnnn - Connection-Mode Transport Service over Connectionless-Mode Network Service - Part 7: Security Employing the Network Layer Security Protocol - Connectionless-Mode for TAnnnn Profiles
| Organization: | CSA |
| Publication Date: | 1 February 2001 |
| Status: | inactive |
| Page Count: | 24 |
scope:
General
ISO/IEC 10608 is applicable to End Systems concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OSI standards which collectively provide the connection-mode Transport Service using the connectionless-mode Network Service.
This part of ISO/IEC 10608 specifies the profile requirements for the provision of security services using cryptographic techniques with the Network Layer Security Protocol connectionless-mode.
This part of ISO/IEC 10608 specifies profile requirements that are applicable to any type of subnetwork.
Position within the Taxonomy
The taxonomy of profiles is specified in ISO/IEC TR 10000-2. This part of ISO/IEC ISP 10608 supports security services for any TA profile specified in ISO/IEC ISP 10608 (Connection-mode transport over Connectionless-mode Network Service).
Note: ISO/IEC TR 10000 currently does not identify security sub-profiles. Profiles based on this part of ISO/IEC ISP 10608 may be referred to as TAnnnSI, or TAnnnSIC if confidentiality is selected.
Note: The relationship between the Connectionless Mode Network Protocol and Connectionless Mode NLSP is specified in 5.4
Security Services
The following security services are within the scope of this part of ISO/IEC ISP 10608:
a) Data origin authentication
b) Connectionless integrity
Note: It is strongly recommended that some form of access control is supported. However, this may be achieved using local access control lists which are outside the scope of this ISO/IEC ISP 10608.
c) Access control using security labels (optional)
d) Connectionless confidentiality (optional)
e) Traffic flow confidentiality (optional)
Security Mechanisms
This part of ISP 10608 provides no assurance as to the strength of the security mechanisms employed.
This part of ISO/IEC ISP 10608 does not specify the cryptographic algorithms to be employed.
Document History