FORD - WSA-M2P170-A3
PAINT PERFORMANCE, CORROSION/HEAT RESISTANT COATING, 650 °C, MIN ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 28 October 2005 |
| Status: | inactive |
| Page Count: | 2 |
scope:
These specifications define three levels of heat and corrosion resistant coatings for exhaust components.
Document History
March 17, 2009
PAINT PERFORMANCE, CORROSION/HEAT RESISTANT COATING, 650 DEGREE C, max ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define three levels of heat and corrosion resistant coatings for exhaust components.
WSA-M2P170-A3
October 28, 2005
PAINT PERFORMANCE, CORROSION/HEAT RESISTANT COATING, 650 °C, MIN ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define three levels of heat and corrosion resistant coatings for exhaust components.
August 13, 2003
PAINT PERFORMANCE, EXCEPTIONAL HEAT RESISTANT COATING, 550 °C, MIN ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define three levels of heat and corrosion resistant coatings. Coating can be either water or solvent based, powder or aqueous dispersions of aluminum or zinc flake.
June 17, 1996
PAINT PERFORMANCE, EXCEPTIONAL HEAT RESISTANT COATING, 550 C MIN
1. SCOPE These specifications define three levels of heat and corrosion resistant coatings. Coating can be either water or solvent based, powder or aqueous dispersions of aluminum or zinc flake....