AFNOR - NF EN 60191-6-2

Mechnical standardization of semiconductor devices - Part 6-2 : general rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for 1,50 mm, 1,27 mm and 1,00 mm pitch ball and column terminal packages

active, Most Current
Organization: AFNOR
Publication Date: 1 August 2002
Status: active
ICS Code (Electronic components in general): 31.020
ICS Code (Semiconductor devices in general): 31.080.01

Document History

NF EN 60191-6-2
August 1, 2002
Mechnical standardization of semiconductor devices - Part 6-2 : general rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for 1,50 mm, 1,27 mm and 1,00 mm pitch ball and column terminal packages
A description is not available for this item.
Advertisement