IEC 60660
Test on Indoor Post Insulators of Organic Material for Systems with Nominal Voltages Greater Than 1000 V up to but Not Including 300 kV
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 January 1979 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Insulators): | 29.080.10 |
Document History
October 1, 1999
Insulators - Tests on Indoor Post Insulators of Organic Material for Systems with Nominal Voltages Greater Than 1 000 V up to but Not Including 300 kV
This International Standard is applicable to post insulators of organic material for indoor service in electrical installations or equipment operating in air at atmospheric pressure on alternating...
IEC 60660
January 1, 1979
Test on Indoor Post Insulators of Organic Material for Systems with Nominal Voltages Greater Than 1000 V up to but Not Including 300 kV
A description is not available for this item.