NPFC - MIL-B-29176

BUILDING, PREFABRICATED, STEEL ARCH, DECONTAMINATION CENTER

inactive
Buy Now
Organization: NPFC
Publication Date: 13 January 1984
Status: inactive
Page Count: 8
scope:

This specification covers one size of prefabricated, ready-cut, steel, trussless arch building complete with entrance tunnel, emergency exit structure, blast door, flap gate, interior steel doors and steel partitions, steel ladder, anchor bolts, endwalls, 1-inch diameter steel rods, clevises, turn buckles and eyebolts, base channels, connector angles and hardware, and all exhaust and air intake pipes and fittings. The prefabricated building shall be easily assembled.

intended Use:

The buildings are intended to be used as decontamination centers where up to 40 people can live in the event of nuclear attack.

Document History

May 5, 1998
BUILDING, PREFABRICATED, STEEL ARCH, DECONTAMINATION CENTER
A description is not available for this item.
February 27, 1990
BUILDING, PREFABRICATED, STEEL ARCH, DECONTAMINATION CENTER
A description is not available for this item.
MIL-B-29176
January 13, 1984
BUILDING, PREFABRICATED, STEEL ARCH, DECONTAMINATION CENTER
This specification covers one size of prefabricated, ready-cut, steel, trussless arch building complete with entrance tunnel, emergency exit structure, blast door, flap gate, interior steel doors and...
August 25, 1977
BUILDING, PREFABRICATED, STEEL ARCH, DECONTAMINATION CENTER
A description is not available for this item.
Advertisement