IPC - TM-650 2.3.1
Chemical Processing, Suitable Processing Material
| Organization: | IPC |
| Publication Date: | 1 April 1973 |
| Status: | active |
| Page Count: | 2 |
scope:
This test method covers acceptance of incoming copper clad epoxy-glass laminates ranging in thickness from 0.8 mm to 6.5 mm, clad on one or both sides. It provides for a standard method of inspection and establishes operations that simulate the manufacture of PWBs. Specific values for the acceptability are based on copper foil adhesion and visual surface condition of the base laminate.
Document History