DLA - SMD-5962-89505
MICROCIRCUIT, DIGITAL, CMOS, MEMORY MANAGEMENT BLOCK PROTECTION UNIT, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 19 March 1992 |
| Status: | inactive |
| Page Count: | 28 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Speed 01 P1753 MMU/COMBO with bus arbitration 20 MHz 02 P1753 MMU/COMBO with bus arbitration 30 MHz 03 P1753 MMU/COMBO with bus arbitration 40 MHz 04 P1753 MMU/COMBO 20 MHz 05 P1753 MMU/COMBO 30 MHz 06 P1753 MMU/COMBO 40 MHz
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline T See figure 2 (64-lead, 1.665" × .630" × .190"), dual-in-line package with gull-wing leads. U See figure 2 (68-terminal, .955" × .955" × .115"), leaded chip carrier package with straight leads. X See figure 2 (64-lead, 1.665" × .630" × .190"), dual-in-line package. Y See figure 2 (68-terminal, .955" × .955 × .115"), leaded chip carrier package with gull-wing leads. Z See figure 2 (68-pin, 1.160" × 1.160" × .290"), pin grid array package.
Supply voltage range (VCC) - - - - - - - - - - - - - - - - −0.5 V to +7.0 V Input voltage range - - - - - - - - - - - - - - - - - - - - −0.5 V to VCC + 0.5 V Storage temperature range - - - - - - - - - - - - - - - - - - −65°C to +150°C Input current range - - - - - - - - - - - - - - - - - - - - - −30 mA to +5 mA Current applied to any output 2/ - - - - - - - - - - - - - - 150 mA Maximum power dissipation (PD) 3/ - - - - - - - - - - - - - 1.5 W Lead temperature range (soldering 10 seconds) - - - - - - - 300°C Thermal resistance (ΘJC): Cases X and T - - - - - - - - - - - - - - - - - - - - - - 8°C/W Cases Y and U - - - - - - - - - - - - - - - - - - - - - - 5°C/W Case Z - - - - - - - - - - - - - - - - - - - - - - - - - 6°C/W
Supply voltage range - - - - - - - - - - - - - - - - - - - - 4.5 V to 5.5 V Case operating temperature range (TC) - - - - - - - - - - - - −55°C to +125°C Operating power dissipation.(PD) (outputs open): Device types 01 and 04 - - - - - - - - - - - - - - - - - - 0.20 W maximum Device types 02 and 05 - - - - - - - - - - - - - - - - - - 0.30 W maximum Device types 03 and 06 - - - - - - - - - - - - - - - - - - 0.40 W maximum
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History